KEMET Electronics Corporation Ceramic Capacitors C1210X183F5JACAUTO

Description
0.018µF ±1% 50V Ceramic Capacitor U2J 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.018µF ±1% 50V Ceramic Capacitor U2J 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210X183F5JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210X183F5JACAUTO-ND
Ceramic Capacitors C1210X183F5JACAUTO-ND
0.018µF ±1% 50V Ceramic Capacitor U2J 1210 (3225 Metric)

0.018µF ±1% 50V Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number C1210X183F5JACAUTO-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 337XMPL6R3YG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Film Capacitors - 1725573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details