KEMET Electronics Corporation Ceramic Capacitors C1210X103KFRACTU

Description
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210X103KFRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210X103KFRACTUDKR-ND
Ceramic Capacitors 399-C1210X103KFRACTUDKR-ND
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210X103KFRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210X103KFRACTUCT-ND
Ceramic Capacitors 399-C1210X103KFRACTUCT-ND
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210X103KFRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210X103KFRACTUTR-ND
Ceramic Capacitors 399-C1210X103KFRACTUTR-ND
10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

10000pF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
.010Uf 1500V Rohs Compliant Kemet - 32X8943 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 1500V Rohs Compliant Kemet
32X8943
.010Uf 1500V Rohs Compliant Kemet 32X8943
.010UF 1500V ROHS COMPLIANT: YES

.010UF 1500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1210X103KFRACTUDKR-ND 399-C1210X103KFRACTUCT-ND 32X8943
Product Name Ceramic Capacitors Ceramic Capacitors .010Uf 1500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M22G222J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701307 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details