KEMET Electronics Corporation Ceramic Capacitors C1210W683KDRACAUTO

Description
0.068µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210W683KDRACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
0.068µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.068µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210W683KDRACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.068µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.068µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210W683KDRACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
0.068µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.068µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1210W683KDRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210W683KDRACAUTO
Ceramic Capacitors C1210W683KDRACAUTO
SMD AUTO X7R, CERAMIC, 68NF, 10%

SMD AUTO X7R, CERAMIC, 68NF, 10%

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1210W683KDRACAUTOCT-ND 399-C1210W683KDRACAUTODKR-ND C1210W683KDRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - C17AH1R5C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Ceramic Capacitors - M30R334K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details