KEMET Electronics Corporation Ceramic Capacitors C1210V473KDRACTU

Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210V473KDRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210V473KDRACTUDKR-ND
Ceramic Capacitors 399-C1210V473KDRACTUDKR-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210V473KDRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210V473KDRACTUTR-ND
Ceramic Capacitors 399-C1210V473KDRACTUTR-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210V473KDRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210V473KDRACTUCT-ND
Ceramic Capacitors 399-C1210V473KDRACTUCT-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, Mlcc, X7R, 0.047Uf, 1Kv, 1210; Capacitance Kemet - 96Y7350 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.047Uf, 1Kv, 1210; Capacitance Kemet
96Y7350
Cap, Mlcc, X7R, 0.047Uf, 1Kv, 1210; Capacitance Kemet 96Y7350
CAP, MLCC, X7R, 0.047UF, 1KV, 1210; Capacitance:47000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ArcShield™ V Series RoHS Compliant: Yes

CAP, MLCC, X7R, 0.047UF, 1KV, 1210; Capacitance:47000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ArcShield™ V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.047Uf, 1Kv, 1210; Capacitance Kemet - 46W3298 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.047Uf, 1Kv, 1210; Capacitance Kemet
46W3298
Cap, Mlcc, X7R, 0.047Uf, 1Kv, 1210; Capacitance Kemet 46W3298
CAP, MLCC, X7R, 0.047UF, 1KV, 1210; Capacitance:47000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ArcShield™ V Series RoHS Compliant: Yes

CAP, MLCC, X7R, 0.047UF, 1KV, 1210; Capacitance:47000pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ArcShield™ V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Μf, 1 Kv, 10%, X7R, 1210; Capacitance Kemet - 52AC4102 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 1 Kv, 10%, X7R, 1210; Capacitance Kemet
52AC4102
Cap, 0.047Μf, 1 Kv, 10%, X7R, 1210; Capacitance Kemet 52AC4102
CAP, 0.047µF, 1 KV, 10%, X7R, 1210; Capacitance:47000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ArcShield™ V Series; Operating RoHS Compliant: Yes

CAP, 0.047µF, 1 KV, 10%, X7R, 1210; Capacitance:47000pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ArcShield™ V Series; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1210V473KDRACTUDKR-ND 399-C1210V473KDRACTUTR-ND 96Y7350 52AC4102
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X7R, 0.047Uf, 1Kv, 1210; Capacitance Kemet Cap, 0.047Μf, 1 Kv, 10%, X7R, 1210; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 187UVG016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details