CAP, 0.47µF, 50V, 10%, X7R, 1210; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 F Series FO-CAP; Operating RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1210F474K5RACAUTOTR-ND | 67AC8455 |
| Product Name | Ceramic Capacitors | Cap, 0.47Μf, 50V, 10%, X7R, 1210; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |