0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP, MLCC, AEC-Q200, 0.33UF, 50V, 1210; Capacitance:0.33µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 F Series FO-CAP; Operating RoHS Compliant: Yes
CAP CER 0.33UF 50V X7R 1210
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-20351-2-ND | 72AC5567 | C1210F334K5RACAUTO |
| Product Name | Ceramic Capacitors | Cap, Mlcc, Aec-Q200, 0.33Uf, 50V, 1210; Capacitance Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF |