KEMET Electronics Corporation Ceramic Capacitors C1210F224K5RACAUTO

Description
0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210F224K5RACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, 0.22Μf, 50V, 10%, X7R, 1210; Capacitance Kemet - 67AC8454 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 50V, 10%, X7R, 1210; Capacitance Kemet
67AC8454
Cap, 0.22Μf, 50V, 10%, X7R, 1210; Capacitance Kemet 67AC8454
CAP, 0.22µF, 50V, 10%, X7R, 1210; Capacitance:0.22µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 F Series FO-CAP; Operating RoHS Compliant: Yes

CAP, 0.22µF, 50V, 10%, X7R, 1210; Capacitance:0.22µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 F Series FO-CAP; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C1210F224K5RACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210F224K5RACAUTO
Ceramic Capacitors C1210F224K5RACAUTO
CAP CER 0.22UF 50V X7R 1210

CAP CER 0.22UF 50V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1210F224K5RACAUTOTR-ND 67AC8454 C1210F224K5RACAUTO
Product Name Ceramic Capacitors Cap, 0.22Μf, 50V, 10%, X7R, 1210; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1248358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details