KEMET Electronics Corporation Ceramic Capacitors C1210F105K5RACAUTO

Description
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-12964-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12964-1-ND
Ceramic Capacitors 399-12964-1-ND
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-12964-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12964-2-ND
Ceramic Capacitors 399-12964-2-ND
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-12964-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12964-6-ND
Ceramic Capacitors 399-12964-6-ND
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1210; Capacitance Kemet - 76AH9002 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1210; Capacitance Kemet
76AH9002
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1210; Capacitance Kemet 76AH9002
CAP, AEC-Q200, 1UF, 50V, MLCC, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:F Series FO-CAP Series; Product Width:2.5mmRoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 50V, MLCC, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:F Series FO-CAP Series; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1210; Capacitance Kemet - 76AH9003 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1210; Capacitance Kemet
76AH9003
Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1210; Capacitance Kemet 76AH9003
CAP, AEC-Q200, 1UF, 50V, MLCC, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:F Series FO-CAP Series; Product Width:2.5mmRoHS Compliant: Yes

CAP, AEC-Q200, 1UF, 50V, MLCC, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:F Series FO-CAP Series; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-12964-1-ND 399-12964-6-ND 76AH9002
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 50V, Mlcc, 1210; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - M22R104M5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701258 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers