KEMET Electronics Corporation Ceramic Capacitors C1210C824J5RALTU

Description
0.82µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.82µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C824J5RALTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C824J5RALTUTR-ND
Ceramic Capacitors 399-C1210C824J5RALTUTR-ND
0.82µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.82µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
.820Uf 50.0V Rohs Compliant Kemet - 13M7089 - Newark, An Avnet Company
Chicago, IL, United States
.820Uf 50.0V Rohs Compliant Kemet
13M7089
.820Uf 50.0V Rohs Compliant Kemet 13M7089
.820UF 50.0V ROHS COMPLIANT: NO

.820UF 50.0V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1210C824J5RALTUTR-ND 13M7089
Product Name Ceramic Capacitors .820Uf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers