0.082µF -20%, +80% 100V Ceramic Capacitor Z5U 1210 (3225 Metric)
Capacitor,Ceramic,82
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1210C823Z1UACTUTR-ND | 12J6989 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,82Nf,100Vdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | 10 to 85 C (50 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0820 microF |