KEMET Electronics Corporation Ceramic Capacitors C1210C751GFGACTU

Description
750pF ±2% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
750pF ±2% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C751GFGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C751GFGACTUDKR-ND
Ceramic Capacitors 399-C1210C751GFGACTUDKR-ND
750pF ±2% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

750pF ±2% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C751GFGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C751GFGACTUCT-ND
Ceramic Capacitors 399-C1210C751GFGACTUCT-ND
750pF ±2% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

750pF ±2% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C751GFGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C751GFGACTUTR-ND
Ceramic Capacitors 399-C1210C751GFGACTUTR-ND
750pF ±2% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

750pF ±2% 1500V (1.5kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
750.pf 1500V Rohs Compliant Kemet - 86AC5868 - Newark, An Avnet Company
Chicago, IL, United States
750.pf 1500V Rohs Compliant Kemet
86AC5868
750.pf 1500V Rohs Compliant Kemet 86AC5868
750.PF 1500V ROHS COMPLIANT: YES

750.PF 1500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1210C751GFGACTUDKR-ND 399-C1210C751GFGACTUCT-ND 86AC5868
Product Name Ceramic Capacitors Ceramic Capacitors 750.pf 1500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1808JA250101KGTSYSTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic Capacitors - 101C562U100CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers