KEMET Electronics Corporation Ceramic Capacitors C1210C685K4PACTU

Description
6.8µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
6.8µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C685K4PACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C685K4PACTUDKR-ND
Ceramic Capacitors 399-C1210C685K4PACTUDKR-ND
6.8µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

6.8µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C685K4PACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C685K4PACTUCT-ND
Ceramic Capacitors 399-C1210C685K4PACTUCT-ND
6.8µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

6.8µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C685K4PACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C685K4PACTUTR-ND
Ceramic Capacitors 399-C1210C685K4PACTUTR-ND
6.8µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

6.8µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1210C685K4PACTU - 914296-C1210C685K4PACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1210C685K4PACTU
914296-C1210C685K4PACTU
Ceramic Capacitors - C1210C685K4PACTU 914296-C1210C685K4PACTU
Manufacturer: Kemet Win Source Part Number: 914296-C1210C685K4PA CTU Series: SMD Comm X5R Operating Temperature Range: -55°C ~ 85°C Features: 6.8 µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Family Name: C1210C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-1288-2, C1210C685K4PAC7800, 399-1288-6, C1210C685K4PAC, 399-1288-1

Manufacturer: Kemet
Win Source Part Number: 914296-C1210C685K4PACTU
Series: SMD Comm X5R
Operating Temperature Range: -55°C ~ 85°C
Features: 6.8 µF ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Family Name: C1210C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-1288-2, C1210C685K4PAC7800, 399-1288-6, C1210C685K4PAC, 399-1288-1

Buy Now Datasheet
Singapore, Singapore
SMD 6.8uF 16V Capacitor
60-C1210C685K4PACTU
SMD 6.8uF 16V Capacitor 60-C1210C685K4PACTU
MLCC Ceramic Capacitor 6.8uF 16V X5R 10% 1210 SMD Product overview: C1210C685K4PACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210C685K4PACTU can be used for catalog matching and distributor lookup.

MLCC Ceramic Capacitor 6.8uF 16V X5R 10% 1210 SMD Product overview: C1210C685K4PACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.8uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210C685K4PACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1210C685K4PACTUDKR-ND 399-C1210C685K4PACTUCT-ND 914296-C1210C685K4PACTU 60-C1210C685K4PACTU
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - C1210C685K4PACTU SMD 6.8uF 16V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103K500PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-1972-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers