0.68µF ±10% 50V Ceramic Capacitor X8L 1210 (3225 Metric)
CERAMIC CAPACITOR 0.68UF, 50V, X8R, 10%, 1210; Capacitance:0.68µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series KEMET; Case Size:1210RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1210C684K5NACTUTR-ND | 68R4141 |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 0.68Uf, 50V, X8R, 10%, 1210; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.6800 microF | 0.6800 microF |