KEMET Electronics Corporation Ceramic Capacitors - C1210C476M4PACTU C1210C476M4PACTU

Description
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002514-C1210C476M4P ACTU Packaging: Digi-Reel® Termination: SMD/SMT Voltage Rating: 16 V Length: 3.2 mm Voltage: 16 V Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: 20 % Thickness: 2.794 mm Dielectric Material: Ceramic Height: 2.5 mm Material: Ceramic Number of Pins: 2 Width: 2.4892 mm Dissipation Factor: 10 % Categories: Ceramic Capacitors Case / Package: 3225 Case / Package: 1210 Alternative Parts (Cross-Reference): GRM32ER61C476ME15L; EMK325BJ476MM-T; GRM32ER61C476ME15K; GRM32ER61A476KE20L; CL32A476MQJNNNE; LMK325BJ476MM-TC1210 C476M4PAC7800; C1210C476M4PACTU.; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.5 mm Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020 Case Code (Imperial): 1210 Voltage Rating (DC): 16 V REACH SVHC: No SVHC Dielectric: X5R
Request a Quote Datasheet
Description
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002514-C1210C476M4P ACTU Packaging: Digi-Reel® Termination: SMD/SMT Voltage Rating: 16 V Length: 3.2 mm Voltage: 16 V Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: 20 % Thickness: 2.794 mm Dielectric Material: Ceramic Height: 2.5 mm Material: Ceramic Number of Pins: 2 Width: 2.4892 mm Dissipation Factor: 10 % Categories: Ceramic Capacitors Case / Package: 3225 Case / Package: 1210 Alternative Parts (Cross-Reference): GRM32ER61C476ME15L; EMK325BJ476MM-T; GRM32ER61C476ME15K; GRM32ER61A476KE20L; CL32A476MQJNNNE; LMK325BJ476MM-TC1210 C476M4PAC7800; C1210C476M4PACTU.; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.5 mm Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020 Case Code (Imperial): 1210 Voltage Rating (DC): 16 V REACH SVHC: No SVHC Dielectric: X5R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210C476M4PACTU - 1002514-C1210C476M4PACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C1210C476M4PACTU
1002514-C1210C476M4PACTU
Ceramic Capacitors - C1210C476M4PACTU 1002514-C1210C476M4PACTU
Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002514-C1210C476M4P ACTU Packaging: Digi-Reel® Termination: SMD/SMT Voltage Rating: 16 V Length: 3.2 mm Voltage: 16 V Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 47 µF Tolerance: 20 % Thickness: 2.794 mm Dielectric Material: Ceramic Height: 2.5 mm Material: Ceramic Number of Pins: 2 Width: 2.4892 mm Dissipation Factor: 10 % Categories: Ceramic Capacitors Case / Package: 3225 Case / Package: 1210 Alternative Parts (Cross-Reference): GRM32ER61C476ME15L; EMK325BJ476MM-T; GRM32ER61C476ME15K; GRM32ER61A476KE20L; CL32A476MQJNNNE; LMK325BJ476MM-TC1210 C476M4PAC7800; C1210C476M4PACTU.; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 2.5 mm Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532240020 Case Code (Imperial): 1210 Voltage Rating (DC): 16 V REACH SVHC: No SVHC Dielectric: X5R

Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002514-C1210C476M4PACTU
Packaging: Digi-Reel®
Termination: SMD/SMT
Voltage Rating: 16 V
Length: 3.2 mm
Voltage: 16 V
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: 20 %
Thickness: 2.794 mm
Dielectric Material: Ceramic
Height: 2.5 mm
Material: Ceramic
Number of Pins: 2
Width: 2.4892 mm
Dissipation Factor: 10 %
Categories: Ceramic Capacitors
Case / Package: 3225
Case / Package: 1210
Alternative Parts (Cross-Reference): GRM32ER61C476ME15L; EMK325BJ476MM-T; GRM32ER61C476ME15K; GRM32ER61A476KE20L; CL32A476MQJNNNE; LMK325BJ476MM-TC1210C476M4PAC7800; C1210C476M4PACTU.;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 2.5 mm
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532240020
Case Code (Imperial): 1210
Voltage Rating (DC): 16 V
REACH SVHC: No SVHC
Dielectric: X5R

Buy Now
Ceramic Capacitors - 399-C1210C476M4PACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C476M4PACTUTR-ND
Ceramic Capacitors 399-C1210C476M4PACTUTR-ND
47µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C476M4PACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C476M4PACTUDKR-ND
Ceramic Capacitors 399-C1210C476M4PACTUDKR-ND
47µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C476M4PACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C476M4PACTUCT-ND
Ceramic Capacitors 399-C1210C476M4PACTUCT-ND
47µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 16V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 16V Capacitor
60-C1210C476M4PACTU
SMD 47uF 16V Capacitor 60-C1210C476M4PACTU
47uF 16V X5R Ceramic Capacitor 1210 SMD Product overview: C1210C476M4PACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210C476M4PACTU can be used for catalog matching and distributor lookup.

47uF 16V X5R Ceramic Capacitor 1210 SMD Product overview: C1210C476M4PACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210C476M4PACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8030065 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8030065
MLCCs - Multilayer Ceramic Capacitors 8030065
KEMET C1210C476M4PACTU

KEMET C1210C476M4PACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8030065P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8030065P
MLCCs - Multilayer Ceramic Capacitors 8030065P
KEMET C1210C476M4PACTU

KEMET C1210C476M4PACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1466311 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1466311
MLCCs - Multilayer Ceramic Capacitors 1466311
KEMET C1210C476M4PACTU

KEMET C1210C476M4PACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696741 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696741
MLCCs - Multilayer Ceramic Capacitors 1696741
KEMET C1210C476M4PACTU

KEMET C1210C476M4PACTU

Supplier's Site
Multilayer Ceramic Capacitors MLCC - SMD/SMT 16Vol 47uF X5R 1210 20%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 16Vol 47uF X5R 1210 20%

Supplier's Site Datasheet
Ceramic Capacitor, 47Uf, 16V, X5R, 20%, 1210; Capacitance Kemet - 94M5703 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Uf, 16V, X5R, 20%, 1210; Capacitance Kemet
94M5703
Ceramic Capacitor, 47Uf, 16V, X5R, 20%, 1210; Capacitance Kemet 94M5703
CERAMIC CAPACITOR, 47UF, 16V, X5R, 20%, 1210; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 47UF, 16V, X5R, 20%, 1210; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 47Uf, 16V, X5R, 20%, 1210, Full Reel; Capacitance Kemet - 60M1034 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Uf, 16V, X5R, 20%, 1210, Full Reel; Capacitance Kemet
60M1034
Ceramic Capacitor, 47Uf, 16V, X5R, 20%, 1210, Full Reel; Capacitance Kemet 60M1034
CERAMIC CAPACITOR, 47UF, 16V, X5R, 20%, 1210, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR, 47UF, 16V, X5R, 20%, 1210, FULL REEL; Capacitance:47µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 47 F, 20%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Kemet - 08X8565 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 47 F, 20%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Kemet
08X8565
Multilayer Ceramic Capacitor, C Series, 47 F, 20%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Kemet 08X8565
Multilayer Ceramic Capacitor, C Series, 47 - F, - 20%, X5R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 47 - F, - 20%, X5R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 16V, 20%, X5R, 1210; Capacitance Kemet - 05AC8208 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 16V, 20%, X5R, 1210; Capacitance Kemet
05AC8208
Cap, 47Μf, 16V, 20%, X5R, 1210; Capacitance Kemet 05AC8208
CAP, 47µF, 16V, 20%, X5R, 1210; Capacitance:47µF; Voltage Rating:16V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 47µF, 16V, 20%, X5R, 1210; Capacitance:47µF; Voltage Rating:16V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1002514-C1210C476M4PACTU 399-C1210C476M4PACTUTR-ND 399-C1210C476M4PACTUDKR-ND 60-C1210C476M4PACTU 8030065 8030065P C1210C476M4PACTU 94M5703 08X8565 05AC8208
Product Name Ceramic Capacitors - C1210C476M4PACTU Ceramic Capacitors Ceramic Capacitors SMD 47uF 16V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors Ceramic Capacitor, 47Uf, 16V, X5R, 20%, 1210; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 47 F, 20%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Kemet Cap, 47Μf, 16V, 20%, X5R, 1210; Capacitance Kemet
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C472K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF130J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details