KEMET Electronics Corporation Ceramic Capacitors C1210C475M8VACTU

Description
4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C475M8VACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C475M8VACTUTR-ND
Ceramic Capacitors 399-C1210C475M8VACTUTR-ND
4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)

4.7µF ±20% 10V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)

Buy Now Datasheet
4.70Uf 10.0V Rohs Compliant Kemet - 87H0657 - Newark, An Avnet Company
Chicago, IL, United States
4.70Uf 10.0V Rohs Compliant Kemet
87H0657
4.70Uf 10.0V Rohs Compliant Kemet 87H0657
4.70UF 10.0V ROHS COMPLIANT: YES

4.70UF 10.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1210C475M8VACTUTR-ND 87H0657
Product Name Ceramic Capacitors 4.70Uf 10.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details