KEMET Electronics Corporation Ceramic Capacitors C1210C473JAGACTU

Description
0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C473JAGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C473JAGACTUTR-ND
Ceramic Capacitors 399-C1210C473JAGACTUTR-ND
0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C473JAGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C473JAGACTUCT-ND
Ceramic Capacitors 399-C1210C473JAGACTUCT-ND
0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C473JAGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C473JAGACTUDKR-ND
Ceramic Capacitors 399-C1210C473JAGACTUDKR-ND
0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.047µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Cap, 0.047Uf, 250V, Mlcc, 1210; Capacitance Kemet - 82AC2544 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 250V, Mlcc, 1210; Capacitance Kemet
82AC2544
Cap, 0.047Uf, 250V, Mlcc, 1210; Capacitance Kemet 82AC2544
CAP, 0.047UF, 250V, MLCC, 1210; Capacitance:0.047µF; Voltage Rating:250V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating TemperatureRoHS Compliant: Yes

CAP, 0.047UF, 250V, MLCC, 1210; Capacitance:0.047µF; Voltage Rating:250V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1210C473JAGACTUTR-ND 399-C1210C473JAGACTUDKR-ND 82AC2544
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.047Uf, 250V, Mlcc, 1210; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M39014/021314 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details