KEMET Electronics Corporation Ceramic Capacitors C1210C472MFRACTU

Description
4700pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4700pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-7237-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-7237-1-ND
Ceramic Capacitors 399-7237-1-ND
4700pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

4700pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-7237-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-7237-2-ND
Ceramic Capacitors 399-7237-2-ND
4700pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

4700pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
4700Pf 1500V Rohs Compliant Kemet - 67R5416 - Newark, An Avnet Company
Chicago, IL, United States
4700Pf 1500V Rohs Compliant Kemet
67R5416
4700Pf 1500V Rohs Compliant Kemet 67R5416
4700PF 1500V ROHS COMPLIANT: YES

4700PF 1500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-7237-1-ND 67R5416
Product Name Ceramic Capacitors 4700Pf 1500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - OTBJ504KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details