4700pF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 4700PF 50V X7R 1210
CAP CER 4700PF 50V X7R 1210
Capacitor,Ceramic,4.
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1210C472K5RACTUTR-ND | 399-C1210C472K5RACTUDKR-ND | 79H4624 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,4.7Nf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Bypass | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |