KEMET Electronics Corporation Ceramic Capacitors C1210C471J4HACTU

Description
470pF ±5% 16V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
470pF ±5% 16V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C471J4HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C471J4HACTUTR-ND
Ceramic Capacitors 399-C1210C471J4HACTUTR-ND
470pF ±5% 16V Ceramic Capacitor X8R 1210 (3225 Metric)

470pF ±5% 16V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 399-C1210C471J4HACTUTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101222T250DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details