CAP CER 47PF 6.3V X7R 1210
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-C1210C470M9RACTUTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Bypass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 20 (+/- %) |