KEMET Electronics Corporation Ceramic Capacitors C1210C470F3HAC7800

Description
CAP CER 47PF 25V X8R 1210
Datasheet
Description
CAP CER 47PF 25V X8R 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210C470F3HAC7800 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210C470F3HAC7800
Ceramic Capacitors C1210C470F3HAC7800
CAP CER 47PF 25V X8R 1210

CAP CER 47PF 25V X8R 1210

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1210C470F3HAC7800 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1210C470F3HAC7800
Capacitors - Ceramic Capacitors C1210C470F3HAC7800
CAP CER 47PF 25V X8R 1210

CAP CER 47PF 25V X8R 1210

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1210C470F3HAC7800 C1210C470F3HAC7800
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Single-Layer
Applications General Purpose General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106PHC250K - Richardson RFPD
Specs
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Capacitance Range 10 microF
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R3C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers