360pF ±1% 16V Ceramic Capacitor X8R 1210 (3225 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 399-C1210C361F4HACTUTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) |