KEMET Electronics Corporation Ceramic Capacitors C1210C334J5RACTU

Description
0.33µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.33µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C334J5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C334J5RACTUCT-ND
Ceramic Capacitors 399-C1210C334J5RACTUCT-ND
0.33µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C334J5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C334J5RACTUTR-ND
Ceramic Capacitors 399-C1210C334J5RACTUTR-ND
0.33µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C334J5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C334J5RACTUDKR-ND
Ceramic Capacitors 399-C1210C334J5RACTUDKR-ND
0.33µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor,ceramic,330Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 08C5091 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,330Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
08C5091
Capacitor,ceramic,330Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 08C5091
Capacitor,Ceramic,33 0nF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,330nF,50VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1210C334J5RACTUCT-ND 399-C1210C334J5RACTUDKR-ND 08C5091
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,330Nf,50Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011348 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701227 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers