KEMET Electronics Corporation Cap, 0.33Μf, 25V, 1%, U2J, 1210; Capacitance Kemet C1210C334F3JACT500

Description
CAP, 0.33µF, 25V, 1%, U2J, 1210; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.33µF, 25V, 1%, U2J, 1210; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.33Μf, 25V, 1%, U2J, 1210; Capacitance Kemet - 48AC2853 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 25V, 1%, U2J, 1210; Capacitance Kemet
48AC2853
Cap, 0.33Μf, 25V, 1%, U2J, 1210; Capacitance Kemet 48AC2853
CAP, 0.33µF, 25V, 1%, U2J, 1210; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.33µF, 25V, 1%, U2J, 1210; Capacitance:0.33µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 48AC2853
Product Name Cap, 0.33Μf, 25V, 1%, U2J, 1210; Capacitance Kemet
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.3300 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details