KEMET Electronics Corporation Ceramic Capacitors C1210C333K2RACTU

Description
CAP CER 0.033UF 200V X7R 1210
Request a Quote Datasheet
Description
CAP CER 0.033UF 200V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C333K2RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C333K2RACTUCT-ND
Ceramic Capacitors 399-C1210C333K2RACTUCT-ND
CAP CER 0.033UF 200V X7R 1210

CAP CER 0.033UF 200V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C333K2RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C333K2RACTUDKR-ND
Ceramic Capacitors 399-C1210C333K2RACTUDKR-ND
CAP CER 0.033UF 200V X7R 1210

CAP CER 0.033UF 200V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C333K2RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C333K2RACTUTR-ND
Ceramic Capacitors 399-C1210C333K2RACTUTR-ND
0.033µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

0.033µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor,ceramic,33Nf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 79H4548 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,33Nf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
79H4548
Capacitor,ceramic,33Nf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 79H4548
Capacitor,Ceramic,33 nF,200VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,33nF,200VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1210C333K2RACTUCT-ND 399-C1210C333K2RACTUDKR-ND 79H4548
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,33Nf,200Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX102M250K052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701174 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details