0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
0.033µF ±5% 250V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
CAP, 0.033µF, 250V, 5%, C0G/NP0, 1210; Capacitance:33000pF;
CAP, 33000PF, 250V, MLCC, 1210 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1210C333JAGACTUDKR-ND | 399-C1210C333JAGACTUCT-ND | 45AC6907 | 67AH9821 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.033Μf, 250V, 5%, C0G/np0, 1210; Capacitance Kemet | Cap, 33000Pf, 250V, Mlcc, 1210 Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF |