KEMET Electronics Corporation Ceramic Capacitors C1210C333J8HACAUTO

Description
0.033µF ±5% 10V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 10V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210C333J8HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210C333J8HACAUTO-ND
Ceramic Capacitors C1210C333J8HACAUTO-ND
0.033µF ±5% 10V Ceramic Capacitor X8R 1210 (3225 Metric)

0.033µF ±5% 10V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1210C333J8HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210C333J8HACAUTO
Ceramic Capacitors C1210C333J8HACAUTO
CAP CER 1210 33NF 10V ULTRA STAB

CAP CER 1210 33NF 10V ULTRA STAB

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1210C333J8HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1210C333J8HACAUTO
Capacitors - Ceramic Capacitors C1210C333J8HACAUTO
CAP CER 1210 33NF 10V ULTRA STAB

CAP CER 1210 33NF 10V ULTRA STAB

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1210C333J8HACAUTO-ND C1210C333J8HACAUTO C1210C333J8HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers