0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
0.033µF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
CAP, 0.033µF, 100V, 5%, C0G/NP0, 1210; Capacitance:33000pF;
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-15968-2-ND | 399-15968-6-ND | 45AC6908 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.033Μf, 100V, 5%, C0G/np0, 1210; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF |