KEMET Electronics Corporation Ceramic Capacitors C1210C330G1HACAUTO

Description
33pF ±2% 100V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
33pF ±2% 100V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210C330G1HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210C330G1HACAUTO-ND
Ceramic Capacitors C1210C330G1HACAUTO-ND
33pF ±2% 100V Ceramic Capacitor X8R 1210 (3225 Metric)

33pF ±2% 100V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1210C330G1HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1210C330G1HACAUTO
Capacitors - Ceramic Capacitors C1210C330G1HACAUTO
CAP CER 1210 33PF 100V ULTRA STA

CAP CER 1210 33PF 100V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1210C330G1HACAUTO-ND C1210C330G1HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details