KEMET Electronics Corporation Ceramic Capacitors C1210C309B5HACAUTO

Description
3pF ±0.1pF 50V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
3pF ±0.1pF 50V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210C309B5HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210C309B5HACAUTO-ND
Ceramic Capacitors C1210C309B5HACAUTO-ND
3pF ±0.1pF 50V Ceramic Capacitor X8R 1210 (3225 Metric)

3pF ±0.1pF 50V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1210C309B5HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210C309B5HACAUTO
Ceramic Capacitors C1210C309B5HACAUTO
CAP CER 1210 3PF 50V ULTRA STABL

CAP CER 1210 3PF 50V ULTRA STABL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1210C309B5HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1210C309B5HACAUTO
Capacitors - Ceramic Capacitors C1210C309B5HACAUTO
CAP CER 1210 3PF 50V ULTRA STABL

CAP CER 1210 3PF 50V ULTRA STABL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1210C309B5HACAUTO-ND C1210C309B5HACAUTO C1210C309B5HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 105MKP275KG4-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers