2.7µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Capacitor,Ceramic,2.
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1210C275K3PACTUTR-ND | 79H4505 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,2.7Uf,25Vdc,10-% Tol,10+% Tol,x5R-Tc Code,-15,15%-Tc Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | Bypass | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 2.7 microF |