KEMET Electronics Corporation Ceramic Capacitors C1210C274M5JACAUTO

Description
0.27µF ±20% 50V Ceramic Capacitor U2J 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.27µF ±20% 50V Ceramic Capacitor U2J 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210C274M5JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210C274M5JACAUTO-ND
Ceramic Capacitors C1210C274M5JACAUTO-ND
0.27µF ±20% 50V Ceramic Capacitor U2J 1210 (3225 Metric)

0.27µF ±20% 50V Ceramic Capacitor U2J 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1210C274M5JACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210C274M5JACAUTO
Ceramic Capacitors C1210C274M5JACAUTO
CAP CER 0.27UF 50V U2J 1210

CAP CER 0.27UF 50V U2J 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number C1210C274M5JACAUTO-ND C1210C274M5JACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104PPA102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Film Capacitors - 1725931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details