KEMET Electronics Corporation Cap, 0.27Μf, 25V, 10%, U2J, 1210; Capacitance Kemet C1210C274K3JACT500

Description
CAP, 0.27µF, 25V, 10%, U2J, 1210; Capacitance:0.27µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.27µF, 25V, 10%, U2J, 1210; Capacitance:0.27µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.27Μf, 25V, 10%, U2J, 1210; Capacitance Kemet - 48AC2849 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.27Μf, 25V, 10%, U2J, 1210; Capacitance Kemet
48AC2849
Cap, 0.27Μf, 25V, 10%, U2J, 1210; Capacitance Kemet 48AC2849
CAP, 0.27µF, 25V, 10%, U2J, 1210; Capacitance:0.27µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.27µF, 25V, 10%, U2J, 1210; Capacitance:0.27µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 48AC2849
Product Name Cap, 0.27Μf, 25V, 10%, U2J, 1210; Capacitance Kemet
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2700 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details