KEMET Electronics Corporation Ceramic Capacitors C1210C272KGRACAUTO

Description
2700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C272KGRACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
2700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C272KGRACAUTOCT-ND - DigiKey
Thief River Falls, MN, United States
2700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2700pF ±10% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C272KGRACAUTODKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2700PF 2KV X7R 1210

CAP CER 2700PF 2KV X7R 1210

Buy Now Datasheet
Ceramic Capacitors - C1210C272KGRACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210C272KGRACAUTO
Ceramic Capacitors C1210C272KGRACAUTO
CAP CER 2700PF 2KV X7R 1210

CAP CER 2700PF 2KV X7R 1210

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1210C272KGRACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1210C272KGRACAUTO
Capacitors - Ceramic Capacitors C1210C272KGRACAUTO
CAP CER 2700PF 2KV X7R 1210

CAP CER 2700PF 2KV X7R 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1210C272KGRACAUTOTR-ND 399-C1210C272KGRACAUTODKR-ND C1210C272KGRACAUTO C1210C272KGRACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive; Bypass High Voltage Capacitor; Automotive; Bypass Automotive; Bypass Automotive; Bypass; Automotive, Bypass, Decoupling
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1206Y2K00681KSTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details