2700pF ±5% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
2700PF 630V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1210C272JBRACTUTR-ND | 67R5394 |
| Product Name | Ceramic Capacitors | 2700Pf 630V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) |