KEMET Electronics Corporation Ceramic Capacitors - C1210C226K4PACTU C1210C226K4PACTU

Description
Manufacturer: Kemet Win Source Part Number: 914285-C1210C226K4PA CTU Series: SMD Comm X5R Operating Temperature Range: -55°C ~ 85°C Features: ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Family Name: C1210C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-5092-2, C1210C226K4PAC, 399-5092-1, 399-5092-6, C1210C226K4PAC7800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210C226K4PACTU - 914285-C1210C226K4PACTU - Win Source Electronics
Yishun, Singapore
Ceramic Capacitors - C1210C226K4PACTU
914285-C1210C226K4PACTU
Ceramic Capacitors - C1210C226K4PACTU 914285-C1210C226K4PACTU
Manufacturer: Kemet Win Source Part Number: 914285-C1210C226K4PA CTU Series: SMD Comm X5R Operating Temperature Range: -55°C ~ 85°C Features: ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount, MLCC Family Name: C1210C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-5092-2, C1210C226K4PAC, 399-5092-1, 399-5092-6, C1210C226K4PAC7800

Manufacturer: Kemet
Win Source Part Number: 914285-C1210C226K4PACTU
Series: SMD Comm X5R
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 16V Ceramic Capacitor X5R 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount, MLCC
Family Name: C1210C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-5092-2, C1210C226K4PAC, 399-5092-1, 399-5092-6, C1210C226K4PAC7800

Supplier's Site Datasheet
CAP CER 22UF 16V X5R 1210

CAP CER 22UF 16V X5R 1210

Supplier's Site Datasheet
Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 1210, Full Reel; Capacitance Kemet - 10J5935 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 1210, Full Reel; Capacitance Kemet
10J5935
Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 1210, Full Reel; Capacitance Kemet 10J5935
CERAMIC CAPACITOR, 22UF, 16V, X5R, 10%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Series Name:C RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 16V, X5R, 10%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Series Name:C RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 1210; Capacitance Kemet - 70K9193 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 1210; Capacitance Kemet
70K9193
Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 1210; Capacitance Kemet 70K9193
CERAMIC CAPACITOR, 22UF, 16V, X5R, 10%, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 16V, X5R, 10%, 1210; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 22 F, 10%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Kemet - 25M8821 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 22 F, 10%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Kemet
25M8821
Multilayer Ceramic Capacitor, C Series, 22 F, 10%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Kemet 25M8821
Multilayer Ceramic Capacitor, C Series, 22 - F, - 10%, X5R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 22 - F, - 10%, X5R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 22 F, 10%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Kemet - 36X2848 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 22 F, 10%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Kemet
36X2848
Multilayer Ceramic Capacitor, C Series, 22 F, 10%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Kemet 36X2848
Multilayer Ceramic Capacitor, C Series, 22 - F, - 10%, X5R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 22 - F, - 10%, X5R, 16 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR;CERAMIC;22UF;TOL+10%;SMD HIGHCapacitance, 16V; X5R,TR - 70096939 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;CERAMIC;22UF;TOL+10%;SMD HIGHCapacitance, 16V; X5R,TR
70096939
CAPACITOR;CERAMIC;22UF;TOL+10%;SMD HIGHCapacitance, 16V; X5R,TR 70096939
CAPACITOR;CERAMIC;22 UF;TOL+10%;SMD HIGHCapacitance, 16V; X5R,TR

CAPACITOR;CERAMIC;22UF;TOL+10%;SMD HIGHCapacitance, 16V; X5R,TR

Supplier's Site

Technical Specifications

  Win Source Electronics LIXINC Electronics Co., Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 914285-C1210C226K4PACTU C1210C226K4PACTU 10J5935 25M8821 70096939
Product Name Ceramic Capacitors - C1210C226K4PACTU Capacitors Ceramic Capacitor, 22Uf, 16V, X5R, 10%, 1210, Full Reel; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 22 F, 10%, X5R, 16 V, 1210 [3225 Metric] Rohs Compliant Kemet CAPACITOR;CERAMIC;22UF;TOL+10%;SMD HIGHCapacitance, 16V; X5R,TR
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

AEC-Q200 Multi-Layer Ceramic Capacitor, EMI SM Chips - SM C Filter - Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Applications Automotive
View Details
Tantalum Hybrid Capacitor - THQ - Quantic Evans
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor; Multilayer
Applications High Current; High Power; RF / Microwave; Aerospace; Power Supply; Avionics, Weapons Systems, Radar
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
5 suppliers
Motor Run Capacitor - CAP-80/5/440R - Littelfuse, Inc.
Specs
Configuration / Form Factor 0.250" x 0.032" quick-connect lug terminals
Applications Motors / Motor Starting
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers