KEMET Electronics Corporation Ceramic Capacitors C1210C224K5RACTU

Description
0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C224K5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C224K5RACTUDKR-ND
Ceramic Capacitors 399-C1210C224K5RACTUDKR-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C224K5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C224K5RACTUTR-ND
Ceramic Capacitors 399-C1210C224K5RACTUTR-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C224K5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C224K5RACTUCT-ND
Ceramic Capacitors 399-C1210C224K5RACTUCT-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6480749 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6480749
MLCCs - Multilayer Ceramic Capacitors 6480749
KEMET C1210C224K5RACTU

KEMET C1210C224K5RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6480749P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6480749P
MLCCs - Multilayer Ceramic Capacitors 6480749P
KEMET C1210C224K5RACTU

KEMET C1210C224K5RACTU

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1466327 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1466327
MLCCs - Multilayer Ceramic Capacitors 1466327
KEMET C1210C224K5RACTU

KEMET C1210C224K5RACTU

Supplier's Site
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1210; Capacitance Kemet - 64K2957 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1210; Capacitance Kemet
64K2957
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1210; Capacitance Kemet 64K2957
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 1210; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:1210RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 1210; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Case Size:1210RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kemet - 79H4456 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kemet
79H4456
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kemet 79H4456
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kemet - 52X5970 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kemet
52X5970
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kemet 52X5970
Multilayer Ceramic Capacitor, C Series, 0.22 - F, - 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.22 - F, - 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kemet - 36X2844 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kemet
36X2844
Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kemet 36X2844
Multilayer Ceramic Capacitor, C Series, 0.22 - F, - 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.22 - F, - 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-C1210C224K5RACTUDKR-ND 399-C1210C224K5RACTUTR-ND 6480749 6480749P 64K2957 79H4456 52X5970
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1210; Capacitance Kemet Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kemet Multilayer Ceramic Capacitor, C Series, 0.22 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 337AVD016MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers