0.22µF ±5% 50V Ceramic Capacitor U2J 1210 (3225 Metric)
0.22µF ±5% 50V Ceramic Capacitor U2J 1210 (3225 Metric)
0.22µF ±5% 50V Ceramic Capacitor U2J 1210 (3225 Metric)
CAP, 0.22µF, 50V, 5%, U2J, 1210; Capacitance:0.22µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:U2J; Product Range:U2J C Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1210C224J5JACTUTR-ND | 399-C1210C224J5JACTUDKR-ND | 91Y4258 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.22Μf, 50V, 5%, U2J, 1210; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |