CAP CER 0.022UF 50V X7R 1210
0.022µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 0.022UF 50V X7R 1210
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C1210C223J5RACTUCT-ND | 399-C1210C223J5RACTUDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Bypass | Bypass |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0220 microF | 0.0220 microF |