KEMET Electronics Corporation Ceramic Capacitors C1210C223J2GACAUTO

Description
0.022µF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.022µF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-11579-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11579-1-ND
Ceramic Capacitors 399-11579-1-ND
0.022µF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11579-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11579-2-ND
Ceramic Capacitors 399-11579-2-ND
0.022µF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11579-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11579-6-ND
Ceramic Capacitors 399-11579-6-ND
0.022µF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.022µF ±5% 200V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.022 F, 5%, C0G / Np0, 200 V Rohs Compliant Kemet - 68X2437 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.022 F, 5%, C0G / Np0, 200 V Rohs Compliant Kemet
68X2437
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.022 F, 5%, C0G / Np0, 200 V Rohs Compliant Kemet 68X2437
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.022 - F, - 5%, C0G / NP0, 200 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 0.022 - F, - 5%, C0G / NP0, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
.022Uf 200V Rohs Compliant Kemet - 86AC5608 - Newark, An Avnet Company
Chicago, IL, United States
.022Uf 200V Rohs Compliant Kemet
86AC5608
.022Uf 200V Rohs Compliant Kemet 86AC5608
.022UF 200V ROHS COMPLIANT: YES

.022UF 200V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-11579-1-ND 399-11579-6-ND 68X2437 86AC5608
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 0.022 F, 5%, C0G / Np0, 200 V Rohs Compliant Kemet .022Uf 200V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers