2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
CAP, 2200PF, 1 KV, 5%, C0G/NP0, 1210; Capacitance:2200pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes
2200PF 1000V ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C1210C222JDGACTUCT-ND | 399-C1210C222JDGACTUDKR-ND | 45AC6897 | 32X8766 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 2200Pf, 1 Kv, 5%, C0G/np0, 1210; Capacitance Kemet | 2200Pf 1000V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |