KEMET Electronics Corporation Ceramic Capacitors C1210C222JDGACAUTO

Description
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16746-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16746-6-ND
Ceramic Capacitors 399-16746-6-ND
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16746-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16746-2-ND
Ceramic Capacitors 399-16746-2-ND
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16746-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16746-1-ND
Ceramic Capacitors 399-16746-1-ND
2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

2200pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Cap, 2200Pf, 1 Kv, 5%, C0G/np0, 1210; Capacitance Kemet - 49AC3488 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 1 Kv, 5%, C0G/np0, 1210; Capacitance Kemet
49AC3488
Cap, 2200Pf, 1 Kv, 5%, C0G/np0, 1210; Capacitance Kemet 49AC3488
CAP, 2200PF, 1 KV, 5%, C0G/NP0, 1210; Capacitance:2200pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

CAP, 2200PF, 1 KV, 5%, C0G/NP0, 1210; Capacitance:2200pF; Voltage Rating:1kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AEC-Q200 C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16746-6-ND 399-16746-2-ND 49AC3488
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2200Pf, 1 Kv, 5%, C0G/np0, 1210; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701096 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details