KEMET Electronics Corporation Ceramic Capacitors C1210C221KGRACTU

Description
CAP CER 1210
Request a Quote Datasheet
Description
CAP CER 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C221KGRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C221KGRACTUTR-ND
Ceramic Capacitors 399-C1210C221KGRACTUTR-ND
CAP CER 1210

CAP CER 1210

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C221KGRACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C221KGRACTUDKR-ND
Ceramic Capacitors 399-C1210C221KGRACTUDKR-ND
CAP CER 1210

CAP CER 1210

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C221KGRACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C221KGRACTUCT-ND
Ceramic Capacitors 399-C1210C221KGRACTUCT-ND
CAP CER 1210

CAP CER 1210

Buy Now Datasheet
Cap, 220Pf, 2 Kv, 10%, X7R, 1210; Capacitance Kemet - 45AC6896 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 2 Kv, 10%, X7R, 1210; Capacitance Kemet
45AC6896
Cap, 220Pf, 2 Kv, 10%, X7R, 1210; Capacitance Kemet 45AC6896
CAP, 220PF, 2 KV, 10%, X7R, 1210; Capacitance:220pF; Voltage Rating:2kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 2 KV, 10%, X7R, 1210; Capacitance:220pF; Voltage Rating:2kV; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1210C221KGRACTUTR-ND 399-C1210C221KGRACTUDKR-ND 45AC6896
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 220Pf, 2 Kv, 10%, X7R, 1210; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Bypass High Voltage Capacitor; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - M39014/021339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details