220pF ±2% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
CAP CER 1210 220PF 25V ULTRA STA
CAP CER 1210 220PF 25V ULTRA STA
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C1210C221G3HACAUTO-ND | C1210C221G3HACAUTO | C1210C221G3HACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |