KEMET Electronics Corporation Ceramic Capacitors C1210C202F8HACAUTO

Description
2000pF ±1% 10V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2000pF ±1% 10V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210C202F8HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210C202F8HACAUTO-ND
Ceramic Capacitors C1210C202F8HACAUTO-ND
2000pF ±1% 10V Ceramic Capacitor X8R 1210 (3225 Metric)

2000pF ±1% 10V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1210C202F8HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1210C202F8HACAUTO
Capacitors - Ceramic Capacitors C1210C202F8HACAUTO
CAP CER 1210 2NF 10V ULTRA STABL

CAP CER 1210 2NF 10V ULTRA STABL

Supplier's Site
Ceramic Capacitors - C1210C202F8HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210C202F8HACAUTO
Ceramic Capacitors C1210C202F8HACAUTO
CAP CER 1210 2NF 10V ULTRA STABL

CAP CER 1210 2NF 10V ULTRA STABL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number C1210C202F8HACAUTO-ND C1210C202F8HACAUTO C1210C202F8HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX103M050K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11CF1R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details