KEMET Electronics Corporation Ceramic Capacitors C1210C189D8HACAUTO

Description
1.8pF ±0.5pF 10V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.5pF 10V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210C189D8HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210C189D8HACAUTO-ND
Ceramic Capacitors C1210C189D8HACAUTO-ND
1.8pF ±0.5pF 10V Ceramic Capacitor X8R 1210 (3225 Metric)

1.8pF ±0.5pF 10V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C1210C189D8HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1210C189D8HACAUTO
Capacitors - Ceramic Capacitors C1210C189D8HACAUTO
CAP CER 1210 1.8PF 10V ULTRA STA

CAP CER 1210 1.8PF 10V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C1210C189D8HACAUTO-ND C1210C189D8HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
WVDC 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ultracapacitors - 807DCR2R3SEK - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details