KEMET Electronics Corporation Ceramic Capacitors C1210C169B1HACAUTO

Description
1.6pF ±0.1pF 100V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.6pF ±0.1pF 100V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C1210C169B1HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C1210C169B1HACAUTO-ND
Ceramic Capacitors C1210C169B1HACAUTO-ND
1.6pF ±0.1pF 100V Ceramic Capacitor X8R 1210 (3225 Metric)

1.6pF ±0.1pF 100V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - C1210C169B1HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C1210C169B1HACAUTO
Ceramic Capacitors C1210C169B1HACAUTO
CAP CER 1210 1.6PF 100V ULTRA ST

CAP CER 1210 1.6PF 100V ULTRA ST

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C1210C169B1HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C1210C169B1HACAUTO
Capacitors - Ceramic Capacitors C1210C169B1HACAUTO
CAP CER 1210 1.6PF 100V ULTRA ST

CAP CER 1210 1.6PF 100V ULTRA ST

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C1210C169B1HACAUTO-ND C1210C169B1HACAUTO C1210C169B1HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - P10G101J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers