Product overview: C1210C162FCGAC7800 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C1210C162FCGAC780
Manufacturer: Kemet
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 967044-C1210C162FCGA
Mounting: SMD (SMT)
Capacitance: 1.6 nF
Dielectric Material: Ceramic
Categories: Ceramic Capacitors
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Voltage Rating (DC): 500 V
Dielectric: C0G
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-C1210C162FCGAC7800 | 967044-C1210C162FCGAC7800 |
| Product Name | Capacitor | Ceramic Capacitors - C1210C162FCGAC7800 |
| Configuration / Form Factor | Leaded Capacitor |