KEMET Electronics Corporation Ceramic Capacitors C1210C153F5GACTU

Description
CAP CER 0.015UF 50V C0G/NP0 1210
Request a Quote Datasheet
Description
CAP CER 0.015UF 50V C0G/NP0 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C153F5GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C153F5GACTUDKR-ND
Ceramic Capacitors 399-C1210C153F5GACTUDKR-ND
CAP CER 0.015UF 50V C0G/NP0 1210

CAP CER 0.015UF 50V C0G/NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C153F5GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C153F5GACTUCT-ND
Ceramic Capacitors 399-C1210C153F5GACTUCT-ND
CAP CER 0.015UF 50V C0G/NP0 1210

CAP CER 0.015UF 50V C0G/NP0 1210

Buy Now Datasheet
Ceramic Capacitors - 399-C1210C153F5GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C153F5GACTUTR-ND
Ceramic Capacitors 399-C1210C153F5GACTUTR-ND
CAP CER 0.015UF 50V C0G/NP0 1210

CAP CER 0.015UF 50V C0G/NP0 1210

Buy Now Datasheet
Cap, 0.015Uf, 50V, Mlcc, 1210; Capacitance Kemet - 33AH1216 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Uf, 50V, Mlcc, 1210; Capacitance Kemet
33AH1216
Cap, 0.015Uf, 50V, Mlcc, 1210; Capacitance Kemet 33AH1216
CAP, 0.015UF, 50V, MLCC, 1210; Capacitance:0.015µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.015UF, 50V, MLCC, 1210; Capacitance:0.015µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C1210C153F5GACTUDKR-ND 399-C1210C153F5GACTUCT-ND 33AH1216
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.015Uf, 50V, Mlcc, 1210; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 336SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers