KEMET Electronics Corporation Ceramic Capacitors C1210C152JDRACTU

Description
CAP CER 1500PF 1KV X7R 1210
Request a Quote Datasheet
Description
CAP CER 1500PF 1KV X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C1210C152JDRACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C1210C152JDRACTUTR-ND
Ceramic Capacitors 399-C1210C152JDRACTUTR-ND
CAP CER 1500PF 1KV X7R 1210

CAP CER 1500PF 1KV X7R 1210

Buy Now Datasheet
1500Pf 1000V Rohs Compliant Kemet - 86AC5535 - Newark, An Avnet Company
Chicago, IL, United States
1500Pf 1000V Rohs Compliant Kemet
86AC5535
1500Pf 1000V Rohs Compliant Kemet 86AC5535
1500PF 1000V ROHS COMPLIANT: YES

1500PF 1000V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C1210C152JDRACTUTR-ND 86AC5535
Product Name Ceramic Capacitors 1500Pf 1000V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - P10G330J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1210Y2K50270JCRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details